DVI-I Single Link Receptacle Connector 23 Position Panel Mount, Through Hole
DVI, DVI-I SINGLE, 23P FRONT FASTENED
DVI, DVI-I Single, 1.5A, 23 Pins, Receptacle, Straight RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DIS-23PFFS-SL8001-ND | DIS-23PFFS-SL8001 | 04AC0148 |
| Product Name | USB, DVI, HDMI Connector Assemblies | D-Sub Connectors | Dvi, Dvi-I Single, 1.5A, 23 Pins, Receptacle, Straight Rohs Compliant Amphenol Ltw |
| Category | USB | ||
| Connector Type | DVI | D-Sub Connector | |
| Gender | Female / Jack | ||
| Mounting | Panel Mount, Through Hole |