ITT Cannon Backplane Connector Housings DL5-260R

Description
086-4501-000
Request a Quote Datasheet
Description
086-4501-000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DL5-260R - PEI-Genesis
Philadelphia, PA, United States
086-4501-000

086-4501-000

Buy Now
Backplane Connector Housings - 1003-DL5-260R-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1003-DL5-260R-ND
Backplane Connector Housings 1003-DL5-260R-ND
DL5-260R

DL5-260R

Buy Now Datasheet
Zif Connector, Receptacle, 260 Position; Product Range Itt Cannon - 01K5497 - Newark, An Avnet Company
Chicago, IL, United States
Zif Connector, Receptacle, 260 Position; Product Range Itt Cannon
01K5497
Zif Connector, Receptacle, 260 Position; Product Range Itt Cannon 01K5497
ZIF CONNECTOR, RECEPTACLE, 260 POSITION; Product Range:DL5 Series; No. of Contacts:260Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:-; No. of Rows:10Rows; Row Pitch:2.54mm; Contact Material:- RoHS Compliant: Yes

ZIF CONNECTOR, RECEPTACLE, 260 POSITION; Product Range:DL5 Series; No. of Contacts:260Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:-; No. of Rows:10Rows; Row Pitch:2.54mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DL5-260R 1003-DL5-260R-ND 01K5497
Product Name Backplane Connector Housings Zif Connector, Receptacle, 260 Position; Product Range Itt Cannon
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details