TE Connectivity Rectangular Connector Housings DMC-M 04-12 BN

Description
4 Rectangular Connectors - Housings Insert Black
Request a Quote Datasheet
Description
4 Rectangular Connectors - Housings Insert Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - DMC-M04-12BN-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
DMC-M04-12BN-ND
Rectangular Connector Housings DMC-M04-12BN-ND
4 Rectangular Connectors - Housings Insert Black

4 Rectangular Connectors - Housings Insert Black

Buy Now Datasheet
 - Deutsch DMC-M 04-12 BN - PEI-Genesis
Philadelphia, PA, United States
DMC INS S 4C 4#12 N LC

DMC INS S 4C 4#12 N LC

Buy Now
Dmc Ins S 4C 4#12 N Lc Deutsch - Te Connectivity - 56X3090 - Newark, An Avnet Company
Chicago, IL, United States
Dmc Ins S 4C 4#12 N Lc Deutsch - Te Connectivity
56X3090
Dmc Ins S 4C 4#12 N Lc Deutsch - Te Connectivity 56X3090
DMC INS S 4C 4#12 N LC

DMC INS S 4C 4#12 N LC

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DMC-M04-12BN-ND Deutsch DMC-M 04-12 BN 56X3090
Product Name Rectangular Connector Housings Dmc Ins S 4C 4#12 N Lc Deutsch - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7922B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details