ITT Cannon Backplane Connector Housings DL5-260P

Description
260 Position Housing for Non-Gendered Contacts Connector Black Panel Mount
Request a Quote Datasheet
Description
260 Position Housing for Non-Gendered Contacts Connector Black Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 1003-1677-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1003-1677-ND
Backplane Connector Housings 1003-1677-ND
260 Position Housing for Non-Gendered Contacts Connector Black Panel Mount

260 Position Housing for Non-Gendered Contacts Connector Black Panel Mount

Buy Now Datasheet
D Sub Connectors - 406739 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
406739
D Sub Connectors 406739
ITT Cannon 111986-0014 D-Sub Connector

ITT Cannon 111986-0014 D-Sub Connector

Supplier's Site
 - ITT Cannon DL5-260P - PEI-Genesis
Philadelphia, PA, United States
111986-0014

111986-0014

Buy Now
Connectors, Interconnects -Backplane Connectors- Backplane Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors- Backplane Connector Housings
Connectors, Interconnects -Backplane Connectors- Backplane Connector Housings
Manufacturer: ITT Cannon, LLC Category: Connectors, Interconnects -Backplane Connectors- Backplane Connector Housings Series: DL Package: Bulk Product Status: Active Connector Type: Housing for Non-Gendered Contacts Features: Actuating Camshaft, Zero Insertion Force (ZIF) Mounting Type: Panel Mount Number of Positions: 260 Pitch: 0.100" (2.54mm) Color: Black

Manufacturer: ITT Cannon, LLC
Category: Connectors, Interconnects -Backplane Connectors- Backplane Connector Housings
Series: DL
Package: Bulk
Product Status: Active
Connector Type: Housing for Non-Gendered Contacts
Features: Actuating Camshaft, Zero Insertion Force (ZIF)
Mounting Type: Panel Mount
Number of Positions: 260
Pitch: 0.100" (2.54mm)
Color: Black

Buy Now Datasheet
Backplane Connector Housings - DL5-260P - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Housings
DL5-260P
Backplane Connector Housings DL5-260P
CONN HOUSING 260POS BLK PNL MNT

CONN HOUSING 260POS BLK PNL MNT

Supplier's Site Datasheet
Zif Connector, Plug, 260 Position; Product Range Itt Cannon - 72C5775 - Newark, An Avnet Company
Chicago, IL, United States
Zif Connector, Plug, 260 Position; Product Range Itt Cannon
72C5775
Zif Connector, Plug, 260 Position; Product Range Itt Cannon 72C5775
ZIF CONNECTOR, PLUG, 260 POSITION; Product Range:DL5 Series; No. of Contacts:260Contacts ; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Crimp; No. of Rows:10Rows; Row Pitch:2.54mm; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

ZIF CONNECTOR, PLUG, 260 POSITION; Product Range:DL5 Series; No. of Contacts:260Contacts; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Crimp; No. of Rows:10Rows; Row Pitch:2.54mm; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. PEI-Genesis Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1677-ND 406739 ITT Cannon DL5-260P DL5-260P 72C5775
Product Name Backplane Connector Housings D Sub Connectors Connectors, Interconnects -Backplane Connectors- Backplane Connector Housings Backplane Connector Housings Zif Connector, Plug, 260 Position; Product Range Itt Cannon
Mounting Panel Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers