DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1350 1400 1450 1500 1550 1600 1630 1640 1650 1660 1670 1680 1682 1683 1684 1685 1686 1687 1688 1689 1690 1691 1692 1693 1694 1700 1710 1720 1730 1740 1750 1800 1850 1900 1950 2000 2050 2212
Product Name Notes
"10 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"10 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"10 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"12 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"12 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"12 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"14 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"14 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"14 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"16 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin"
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"16 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"16 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"18 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"18 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"18 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"20 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"20 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"20 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"31 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
"Connector Header Through Hole 10 position 0.098"" (2.50mm)"
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
"Connector Header Through Hole 16 position 0.079"" (2.00mm)"
"Connector Header Through Hole 18 position 0.079"" (2.00mm)"
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 10 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"
10 Position Rectangular Receptacle Connector IDC Tin 26 AWG
10 Position Rectangular Socket Connector IDC Tin 24 AWG
10 Position Rectangular Socket Connector IDC Tin 28 AWG
100A REC/ANGLE 2P3W MG 116 120V
100A,CON,2P3W,MG,104 ,277V,FC
100A,REC,2P3W,MG,104 ,277V
100A,REC,2P3W,MG,107 ,125
100A,REC,2P3W,MG,107 ,AB0,125
100A,REC,2P3W,MG,116 ,AB0,120
100A,REC,2P3W,MG,277 V,AB0,FC
100A.CON,2P3W,MG,116 ,120
12 Position Rectangular Receptacle Connector IDC Tin 26 AWG
14 Position Plug Connector Free Hanging (In-Line) Solder
14 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
14 Position Rectangular Receptacle Connector IDC Tin 26 AWG
14 Position Two Piece Backshell Connector 180° Shielded
16 Position Rectangular Receptacle Connector IDC Tin 26 AWG
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
20 Position Plug Connector Free Hanging (In-Line) Solder
20 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
20 Position Rectangular Receptacle Connector IDC Tin 26 AWG
20 Position Two Piece Backshell Connector 180° Shielded
26 Position Plug Connector Free Hanging (In-Line) Solder
26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
26 Position Two Piece Backshell Connector 180° Shielded
36 Position Plug Connector Free Hanging (In-Line) Solder
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
36 Position Two Piece Backshell Connector 180° Shielded
4 (3 Power + PE) Position Circular Connector Receptacle, Male Pins Screw
4 Position Circular Connector Plug, Female Sockets Solder Cup
5 Position Circular Connector Plug, Female Sockets Solder Cup
5 Position Circular Connector Receptacle, Male Pins Solder Cup
50 Position Plug Connector Free Hanging (In-Line) Solder
50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
50 Position Two Piece Backshell Connector 180° Shielded
50P D-SUB FEMALE SC S&F NI
50P D-SUB FEMALE SC S&F TIN
50P D-SUB MALE SC S&F NI
50P D-SUB MALE SC S&F TIN
7 Position Circular Connector Receptacle, Male Pins Solder Cup
8 (4 + 3 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position Hinged Backshell Connector Black 180° Unshielded
9 Position One Piece Backshell Connector 180° Unshielded
9 Position Potting Shell Connector White Unshielded
9 Position Two Piece Backshell Connector 180° Unshielded
9 Position Two Piece Backshell Connector Silver 180° Shielded
9 Position Two Piece Backshell Connector Silver 180° Unshielded
9P D-SUB FEMALE SC S&F NI
9P D-SUB FEMALE SC S&F TIN
9P D-SUB MALE SC S&F NI
9P D-SUB MALE SC S&F TIN
ACCESSORY
BACKPLANE HOUSING
COMBINATION OF D + H + I + J + L
CONN D-SUB HD PLUG 15POS PNL MNT
CONN D-SUB HD RCPT 15POS PNL MNT
CONN D-SUB HOUSING RCPT 9POS
CONN D-SUB PLG 9P VERT WIRE WRAP
CONN D-SUB PLG 9POS PNL MNT SLDR
CONN D-SUB PLG 9POS PNL MT CRIMP
CONN D-SUB PLUG 5POS PNL MNT
CONN D-SUB PLUG 9POS PNL MNT
CONN D-SUB PLUG 9POS R/A SOLDER
CONN D-SUB PLUG 9POS SOLDER CUP
CONN D-SUB PLUG 9POS VERT SOLDER
CONN D-SUB RCPT 5POS PNL MNT
CONN D-SUB RCPT 9P PNL MNT CRIMP
CONN D-SUB RCPT 9POS PNL MNT WW
CONN D-SUB RCPT 9POS PNL MNT
CONN D-SUB RCPT 9POS PNL MT SLDR
CONN D-SUB RCPT 9POS R/A SOLDER
CONN D-SUB RCPT 9POS SOLDER CUP
CONN D-SUB RCPT 9POS VERT SOLDER
CONN HEADER VERT 18POS 2MM
CONN RCPT 16POS IDC 26AWG TIN
CONN RCPT HSG 14POS 2.00MM
Connector Cap (Cover) For DF1 Series
Connector Cap (Cover), Dust For D-Sub Connectors, Female
Connector Cap (Cover), Dust For D-Sub Connectors, Male
Connector Clamping Plate For DF02 Series
Connector Gasket, Seal For D-Sub Connectors
Connector Slide Lock For D-Sub Connectors
D SUB
D-SUB, CABLE SIDE, 9 POS, SOCKET
D-SUB, JUNCTION SHELL, PLASTIC,
D-SUB, PCB SIDE, R/A, 9 POS, SOC
D-SUB, PCB SIDE, RIGHT ANGLE, 9
D-SUB, PCB SIDE, RIGHT, 9 POS, P
D-SUB, PCB, RIGHT ANGLE, 9 PON,
D-SUB, PCB, RIGHT ANGLE, 9 POS,
D-SUB, PCB, STRAIGHT, 9 POS, SOC
DE44994-14
DEU-9P-K87-F0
DF11 POWER ENTRY MODULE 10A C14
DSUB 9POS SOCKET DUST CAP
HEADER
HIGH PERFORMANCE D-SUB POWER BOA
HIGH PERFORMANCE D-SUB POWER CON
IDC PROTECTOR 10POS 24AWG
LIGHTWEIGHT ALUM BACK SHELL 9 P
Plug for Male Contacts Housing D-Sub Connector 9 Position
Position Connector
Position Two Piece Backshell Connector Silver 180° Shielded
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Receptacle for Female Contacts Housing D-Sub Connector 9 Position
SLIDELOCK D-SUB 9 POS

<< Prev Next >>