ITT Cannon Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings DL3-60R

Description
Manufacturer: ITT Cannon, LLC Category: Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings Series: DL Package: Bulk Product Status: Active Connector Type: Housing for Non-Gendered Contacts Number of Positions: 60 Pitch: 0.100" (2.54mm) Number of Rows: 6 Mounting Type: Panel Mount
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Category: Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings Series: DL Package: Bulk Product Status: Active Connector Type: Housing for Non-Gendered Contacts Number of Positions: 60 Pitch: 0.100" (2.54mm) Number of Rows: 6 Mounting Type: Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings
Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings
Manufacturer: ITT Cannon, LLC Category: Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings Series: DL Package: Bulk Product Status: Active Connector Type: Housing for Non-Gendered Contacts Number of Positions: 60 Pitch: 0.100" (2.54mm) Number of Rows: 6 Mounting Type: Panel Mount

Manufacturer: ITT Cannon, LLC
Category: Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings
Series: DL
Package: Bulk
Product Status: Active
Connector Type: Housing for Non-Gendered Contacts
Number of Positions: 60
Pitch: 0.100" (2.54mm)
Number of Rows: 6
Mounting Type: Panel Mount

Buy Now Datasheet
Backplane Connector Housings - 1003-1098-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1003-1098-ND
Backplane Connector Housings 1003-1098-ND
60 Position Housing for Non-Gendered Contacts Connector Black Panel Mount

60 Position Housing for Non-Gendered Contacts Connector Black Panel Mount

Buy Now Datasheet
 - ITT Cannon DL3-60R - PEI-Genesis
Philadelphia, PA, United States
086-0032-000

086-0032-000

Buy Now
Zif Connector, Receptacle, 60 Position, Crimp; Product Range Itt Cannon - 84F696 - Newark, An Avnet Company
Chicago, IL, United States
Zif Connector, Receptacle, 60 Position, Crimp; Product Range Itt Cannon
84F696
Zif Connector, Receptacle, 60 Position, Crimp; Product Range Itt Cannon 84F696
ZIF CONNECTOR, RECEPTACLE, 60 POSITION, CRIMP; Product Range:ITT Cannon DL Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:6Rows; Row Pitch:2.54mm RoHS Compliant: Yes

ZIF CONNECTOR, RECEPTACLE, 60 POSITION, CRIMP; Product Range:ITT Cannon DL Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:6Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1098-ND ITT Cannon DL3-60R 84F696
Product Name Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings Backplane Connector Housings Zif Connector, Receptacle, 60 Position, Crimp; Product Range Itt Cannon
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details