ITT Cannon Backplane Connector Housings DLM2-96R

Description
127050-0216
Request a Quote Datasheet
Description
127050-0216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DLM2-96R - PEI-Genesis
Philadelphia, PA, United States
127050-0216

127050-0216

Buy Now
Backplane Connector Housings - 1003-1681-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1003-1681-ND
Backplane Connector Housings 1003-1681-ND
96 Position Housing for Non-Gendered Contacts Connector Panel Mount

96 Position Housing for Non-Gendered Contacts Connector Panel Mount

Buy Now Datasheet
Backplane Connectors - 3418987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
3418987
Backplane Connectors 3418987
ITT Cannon 127050-0216 Socket Body

ITT Cannon 127050-0216 Socket Body

Supplier's Site
127050-0216 Rohs Compliant Itt Cannon - 01K5418 - Newark, An Avnet Company
Chicago, IL, United States
127050-0216 Rohs Compliant Itt Cannon
01K5418
127050-0216 Rohs Compliant Itt Cannon 01K5418
127050-0216 ROHS COMPLIANT: YES

127050-0216 ROHS COMPLIANT: YES

Supplier's Site
Backplane Conn, Rcpt, 96Pos, 8Row/2.54Mm; Product Range Itt Cannon - 95B2042 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 96Pos, 8Row/2.54Mm; Product Range Itt Cannon
95B2042
Backplane Conn, Rcpt, 96Pos, 8Row/2.54Mm; Product Range Itt Cannon 95B2042
BACKPLANE CONN, RCPT, 96POS, 8ROW/2.54MM; Product Range:DLM Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:8Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 96POS, 8ROW/2.54MM; Product Range:DLM Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:8Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DLM2-96R 1003-1681-ND 3418987 01K5418 95B2042
Product Name Backplane Connector Housings Backplane Connectors 127050-0216 Rohs Compliant Itt Cannon Backplane Conn, Rcpt, 96Pos, 8Row/2.54Mm; Product Range Itt Cannon
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202VLT-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details