ITT Cannon D Sub Connectors DL2-96R

Description
ITT Cannon 086-0031-000 D-Sub Connector
Request a Quote Datasheet
Description
ITT Cannon 086-0031-000 D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 406638 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
406638
D Sub Connectors 406638
ITT Cannon 086-0031-000 D-Sub Connector

ITT Cannon 086-0031-000 D-Sub Connector

Supplier's Site
Backplane Connector Housings - 1003-1096-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1003-1096-ND
Backplane Connector Housings 1003-1096-ND
96 Position Housing for Non-Gendered Contacts Connector Black Panel Mount

96 Position Housing for Non-Gendered Contacts Connector Black Panel Mount

Buy Now Datasheet
 - ITT Cannon DL2-96R - PEI-Genesis
Philadelphia, PA, United States
086-0031-000

086-0031-000

Buy Now
Zif Connector, Receptacle, 96 Position, Crimp; Product Range Itt Cannon - 84F693 - Newark, An Avnet Company
Chicago, IL, United States
Zif Connector, Receptacle, 96 Position, Crimp; Product Range Itt Cannon
84F693
Zif Connector, Receptacle, 96 Position, Crimp; Product Range Itt Cannon 84F693
ZIF CONNECTOR, RECEPTACLE, 96 POSITION, CRIMP; Product Range:ITT Cannon DL Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:8Rows; Row Pitch:- RoHS Compliant: Yes

ZIF CONNECTOR, RECEPTACLE, 96 POSITION, CRIMP; Product Range:ITT Cannon DL Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:8Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet
086-0031-000 Housing Recp Sub Rohs Compliant Itt Cannon - 60AC8787 - Newark, An Avnet Company
Chicago, IL, United States
086-0031-000 Housing Recp Sub Rohs Compliant Itt Cannon
60AC8787
086-0031-000 Housing Recp Sub Rohs Compliant Itt Cannon 60AC8787
086-0031-000 HOUSING RECP SUB ROHS COMPLIANT: YES

086-0031-000 HOUSING RECP SUB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 406638 1003-1096-ND ITT Cannon DL2-96R 84F693 60AC8787
Product Name D Sub Connectors Backplane Connector Housings Zif Connector, Receptacle, 96 Position, Crimp; Product Range Itt Cannon 086-0031-000 Housing Recp Sub Rohs Compliant Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details