3M DIN 41612 DIN-048CSC-S3L-HM

Description
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Request a Quote Datasheet
Description
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - DIN-048CSC-S3L-HM-ND - DigiKey
Thief River Falls, MN, United States
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN-048CSC-S3L-HM - 868792-DIN-048CSC-S3L-HM - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - DIN-048CSC-S3L-HM
868792-DIN-048CSC-S3L-HM
Backplane Connectors - DIN-048CSC-S3L-HM 868792-DIN-048CSC-S3L-HM
Manufacturer: 3M Win Source Part Number: 868792-DIN-048CSC-S3 L-HM Series: DIN 41612 Operating Temperature Range: -55°C ~ 125°C Features: 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: DIN-048C Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1152 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.69.4040 Other Part Number: 00051119942118, 5111994211, 05111994211, 7010501820, 80001222191, DIN048CSCS3LHM, -DIN-048CSC-S3L-HM, 51119942118

Manufacturer: 3M
Win Source Part Number: 868792-DIN-048CSC-S3L-HM
Series: DIN 41612
Operating Temperature Range: -55°C ~ 125°C
Features: 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DIN-048C
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1152
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.69.4040
Other Part Number: 00051119942118, 5111994211, 05111994211, 7010501820, 80001222191, DIN048CSCS3LHM, -DIN-048CSC-S3L-HM, 51119942118

Buy Now Datasheet
Backplane Connectors - DIN 41612 - DIN-048CSC-S3L-HM - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
DIN-048CSC-S3L-HM
Backplane Connectors - DIN 41612 DIN-048CSC-S3L-HM
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet
80001222191 Din-048Csc-S3L-Hm=Din/48P/c-Skt/a,b,&c/2.29Mmst/10Pdni/rohs 3M - 62R0214 - Newark, An Avnet Company
Chicago, IL, United States
80001222191 Din-048Csc-S3L-Hm=Din/48P/c-Skt/a,b,&c/2.29Mmst/10Pdni/rohs 3M
62R0214
80001222191 Din-048Csc-S3L-Hm=Din/48P/c-Skt/a,b,&c/2.29Mmst/10Pdni/rohs 3M 62R0214
80001222191 DIN-048CSC-S3L-HM=DI N/48P/C-SKT/A,B,&C/2 .29MMST/10PDNI/ROHS

80001222191 DIN-048CSC-S3L-HM=DIN/48P/C-SKT/A,B,&C/2.29MMST/10PDNI/ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DIN-048CSC-S3L-HM-ND 868792-DIN-048CSC-S3L-HM DIN-048CSC-S3L-HM 62R0214
Product Name DIN 41612 Backplane Connectors - DIN-048CSC-S3L-HM Backplane Connectors - DIN 41612 80001222191 Din-048Csc-S3L-Hm=Din/48P/c-Skt/a,b,&c/2.29Mmst/10Pdni/rohs 3M
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data