3M DIN 41612 DIN-032CSB-S1L-HM

Description
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Request a Quote Datasheet
Description
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 3M10884-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
3M10884-ND
DIN 41612 3M10884-ND
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333127-DIN-032CSB-S1L-HM - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333127-DIN-032CSB-S1L-HM
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333127-DIN-032CSB-S1L-HM
Manufacturer: 3M Win Source Part Number: 1333127-DIN-032CSB-S 1L-HM Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 48 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 32 Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Material - Insulation: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1,152 Mounting: Through Hole Style: C/2 (1/2 C) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 05111994188,00051119 941883,5111994188,70 10501815,DIN032CSBS1 LHM,-DIN-032CSB-S1L- HM,DIN-032CSB-S1L-HM -ND,3M10884,80001221 979,51119941883 Base Product Number: DIN-032C RoHS Status: RoHS Compliant

Manufacturer: 3M
Win Source Part Number: 1333127-DIN-032CSB-S1L-HM
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Bulk
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: 32
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Material - Insulation: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 1,152
Mounting: Through Hole
Style: C/2 (1/2 C)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 05111994188,00051119941883,5111994188,7010501815,DIN032CSBS1LHM,-DIN-032CSB-S1L-HM,DIN-032CSB-S1L-HM-ND,3M10884,80001221979,51119941883
Base Product Number: DIN-032C
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
307-DIN-032CSB-S1L-HM
Electronic Connector 307-DIN-032CSB-S1L-HM
Conn DIN 41612 SKT 32 POS 2.54mm Solder ST Thru-Hole Box Product overview: DIN-032CSB-S1L-HM from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-DIN-032CSB-S1L-H M can be used for catalog matching and distributor lookup.

Conn DIN 41612 SKT 32 POS 2.54mm Solder ST Thru-Hole Box Product overview: DIN-032CSB-S1L-HM from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-DIN-032CSB-S1L-HM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - DIN-032CSB-S1L-HM - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
DIN-032CSB-S1L-HM
Backplane Connectors - DIN 41612 DIN-032CSB-S1L-HM
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet
80001221979 Din-032Csb-S1L-Hm=Din/32P/c-Skt/a, B&c/3.75Mm St/ret/10Pdni/ro 3M - 61R9952 - Newark, An Avnet Company
Chicago, IL, United States
80001221979 Din-032Csb-S1L-Hm=Din/32P/c-Skt/a, B&c/3.75Mm St/ret/10Pdni/ro 3M
61R9952
80001221979 Din-032Csb-S1L-Hm=Din/32P/c-Skt/a, B&c/3.75Mm St/ret/10Pdni/ro 3M 61R9952
80001221979 DIN-032CSB-S1L-HM=DI N/32P/C-SKT/A, B&C/3.75MM ST/RET/10PDNI/RO

80001221979 DIN-032CSB-S1L-HM=DIN/32P/C-SKT/A, B&C/3.75MM ST/RET/10PDNI/RO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M10884-ND 1333127-DIN-032CSB-S1L-HM 307-DIN-032CSB-S1L-HM DIN-032CSB-S1L-HM 61R9952
Product Name DIN 41612 Connectors, Interconnects - Backplane Connectors - DIN 41612 Electronic Connector Backplane Connectors - DIN 41612 80001221979 Din-032Csb-S1L-Hm=Din/32P/c-Skt/a, B&c/3.75Mm St/ret/10Pdni/ro 3M
Connector Type Receptacle, Female Sockets DIN Connector
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data