3M DIN 41612 DIN-096RPC-S1-KR

Description
96 Position Din Connector Plug, Male Pins Gold Through Hole
Request a Quote Datasheet
Description
96 Position Din Connector Plug, Male Pins Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - DIN-096RPC-S1-KR-ND - DigiKey
Thief River Falls, MN, United States
96 Position Din Connector Plug, Male Pins Gold Through Hole

96 Position Din Connector Plug, Male Pins Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - DIN-096RPC-S1-KR - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
DIN-096RPC-S1-KR
Backplane Connectors - DIN 41612 DIN-096RPC-S1-KR
CONN DIN PLUG 96POS PCB GOLD

CONN DIN PLUG 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number DIN-096RPC-S1-KR-ND DIN-096RPC-S1-KR
Product Name DIN 41612 Backplane Connectors - DIN 41612
Connector Type Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79007-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-7693-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details