ITT Cannon D Sub Connectors DL1-156P

Description
ITT Cannon 110535-0000 D-Sub Connector
Request a Quote Datasheet
Description
ITT Cannon 110535-0000 D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 406622 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
406622
D Sub Connectors 406622
ITT Cannon 110535-0000 D-Sub Connector

ITT Cannon 110535-0000 D-Sub Connector

Supplier's Site
 - ITT Cannon DL1-156P - PEI-Genesis
Philadelphia, PA, United States
110535-0000

110535-0000

Buy Now
Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings
Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings
Manufacturer: ITT Cannon, LLC Category: Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings Series: DL Package: Bulk Product Status: Active Connector Type: Housing for Non-Gendered Contacts Number of Positions: 156 Pitch: 0.100" (2.54mm) Number of Rows: 6 Mounting Type: Panel Mount

Manufacturer: ITT Cannon, LLC
Category: Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings
Series: DL
Package: Bulk
Product Status: Active
Connector Type: Housing for Non-Gendered Contacts
Number of Positions: 156
Pitch: 0.100" (2.54mm)
Number of Rows: 6
Mounting Type: Panel Mount

Buy Now Datasheet
Backplane Connector Housings - 1003-1092-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1003-1092-ND
Backplane Connector Housings 1003-1092-ND
156 Position Housing for Non-Gendered Contacts Connector Black Panel Mount

156 Position Housing for Non-Gendered Contacts Connector Black Panel Mount

Buy Now Datasheet
Backplane Connector Housings - DL1-156P - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Housings
DL1-156P
Backplane Connector Housings DL1-156P
CONN HOUSING 156POS BLK PNL MNT

CONN HOUSING 156POS BLK PNL MNT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. PEI-Genesis Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 406622 ITT Cannon DL1-156P 1003-1092-ND DL1-156P
Product Name D Sub Connectors Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings Backplane Connector Housings Backplane Connector Housings
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
PC Pin, Single Post Connectors - 36-1359-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details