D-Sub Contact Female Socket Gold 12 AWG Crimp Machined
DSUB HP Sz 8 CRIMP SKT 12 AWG
#12 SKT, 30 AU ROHS COMPLIANT: YES
D SUB CONTACT, SOCKET, 12AWG, CRIMP; For Use With:Combo D Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Size:8 RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-1988-ND | DM130342 | ITT Cannon DM130342 | 60AC8821 | 93B5805 |
| Product Name | D-Sub, D-Shaped Connector Contacts | Connectors | #12 Skt, 30 Au Rohs Compliant Itt Cannon | D Sub Contact, Socket, 12Awg, Crimp; For Use With Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |