DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1350
1400
1450
1500
1550
1600
1630
1640
1650
1660
1670
1680
1689
1690
1691
1692
1693
1694
1695
1696
1697
1698
1699
1700
1701
1710
1720
1730
1740
1750
1760
1800
1850
1900
1950
2000
2050
2212
| Product Name | Notes |
|---|---|
| "10 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "10 Rectangular Connectors - Housings Receptacle White 0.130"" (3.30mm)" | |
| "11 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "12 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "12 Rectangular Connectors - Housings Receptacle White 0.130"" (3.30mm)" | |
| "13 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "14 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "15 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold" | |
| "15 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "2 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "2 Rectangular Connectors - Housings Receptacle White 0.130"" (3.30mm)" | |
| "20 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold" | |
| "25 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold" | |
| "3 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "3 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "3 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle White 0.130"" (3.30mm)" | |
| "30 Position Receptacle Connector 0.012"" (0.30mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold" | |
| "4 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "4 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "4 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle White 0.130"" (3.30mm)" | |
| "40 Position Receptacle Connector 0.012"" (0.30mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold" | |
| "45 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold" | |
| "5 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "5 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "5 Rectangular Connectors - Housings Receptacle White 0.130"" (3.30mm)" | |
| "50 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold" | |
| "6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "6 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "6 Rectangular Connectors - Housings Receptacle White 0.130"" (3.30mm)" | |
| "7 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "7 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "7 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "8 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "8 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "8 Rectangular Connectors - Housings Receptacle White 0.130"" (3.30mm)" | |
| "9 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "9 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 11 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 7 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 9 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 11 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 13 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 15 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 5 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 7 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 9 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.079"" (2.00mm)" | |
| 10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 15 Position Rectangular Plug Connector Solder Gold 42-46 AWG | |
| 16 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 2 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Rectangular Plug Connector Solder Gold 42-46 AWG | |
| 20A,REC,3P4W,MG,304, 277/480 | |
| 24 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 25 Position Rectangular Plug Connector Solder Gold 42-46 AWG | |
| 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 30 Position Rectangular Plug Connector Solder Gold 42-46 AWG | |
| 30A CON 4P5W MG 514 00K 600V | |
| 30A REC 4P5W MG 505 ADPT 3P440 | |
| 30A,CON,3P4W,MG,304, 277/480 | |
| 30A,CON,3P4W,MG,307, 125/250 | |
| 30A,CON,3P4W,MG,404, 00K,3P480 | |
| 30A,CON,3P4W,MG,404, 3P480 | |
| 30A,CON,3P4W,MG,407, 3P250 | |
| 30A,CON,3P4W,MG,414, 3P600 | |
| 30A,CON,3P4W,MG,416, 3P208 | |
| 30A,CON,3P4W,MG,421, 3P440 | |
| 30A,CON,4P5W,MG,504, 00K,2PY277 | |
| 30A,CON,4P5W,MG,504, 3PY277 | |
| 30A,CON,4P5W,MG,507, 00K,3PY125 | |
| 30A,CON,4P5W,MG,516, 3PY120 | |
| 30A,CON,4P5W,MG,517, 3PH120/208V4 | |
| 30A,CON,4P5W,MG,521, 3PY250 | |
| 30A,REC,3P4W,277/480 V, 2 CNTRL | |
| 30A,REC,3P4W,MG,125/ 250V,FC,CC | |
| 30A,REC,3P4W,MG,125/ 250V,FC | |
| 30A,REC,3P4W,MG,307, AB0,125/250 | |
| 30A,REC,3P4W,MG,307, ABK,125/250 | |
| 30A,REC,3P4W,MG,316, 00K,120/250 | |
| 30A,REC,3P4W,MG,316, 120/208 | |
| 30A,REC,3P4W,MG,316, AB0,120/250 | |
| 30A,REC,3P4W,MG,404, 00K,3P480 | |
| 30A,REC,3P4W,MG,404, 0E0,3P250V,F | |
| 30A,REC,3P4W,MG,404, 3P480,0EK | |
| 30A,REC,3P4W,MG,404, 3P480 | |
| 30A,REC,3P4W,MG,404, A0K,3P480 | |
| 30A,REC,3P4W,MG,404, AB0,3P480 | |
| 30A,REC,3P4W,MG,404, ABK,3P480 | |
| 30A,REC,3P4W,MG,404, AGL,3P480 | |
| 30A,REC,3P4W,MG,404, ENC,3P480V | |
| 30A,REC,3P4W,MG,407, 3P250,0EK | |
| 30A,REC,3P4W,MG,407, 3P250 | |
| 30A,REC,3P4W,MG,407, AB0,3P250 | |
| 30A,REC,3P4W,MG,407, AGL,3P250 | |
| 30A,REC,3P4W,MG,414, 00K,3P600 | |
| 30A,REC,3P4W,MG,414, 3P600 | |
| 30A,REC,3P4W,MG,414, AB0,3P600 | |
| 30A,REC,3P4W,MG,414, ABK,3P600 | |
| 30A,REC,3P4W,MG,414, AGL,3P600 | |
| 30A,REC,3P4W,MG,414, ENC,3P600 | |
| 30A,REC,3P4W,MG,416, AB0,3P208 | |
| 30A,REC,3P4W,MG,417, AB0,3P208,40 | |
| 30A,REC,3P4W,MG,421, AB0,3P440 | |
| 30A,REC,4P5W,MG,504, 00K,2PY277 | |
| 30A,REC,4P5W,MG,504, 2PY277 | |
| 30A,REC,4P5W,MG,504, A0K,2PY277 | |
| 30A,REC,4P5W,MG,504, AB0,2PY277 | |
| 30A,REC,4P5W,MG,504, ABK,2PY277 | |
| 30A,REC,4P5W,MG,504, ADPT 3P/277/ | |
| 30A,REC,4P5W,MG,504, ENC,2PY277 | |
| 30A,REC,4P5W,MG,508, 3P220 | |
| 30A,REC,4P5W,MG,514, 3PY120 | |
| 30A,REC,4P5W,MG,516, 00K,3PY120 | |
| 30A,REC,4P5W,MG,516, 3PY120 | |
| 30A,REC,4P5W,MG,516, AB0,3PY120 | |
| 30A,REC,4P5W,MG,517, 3P120/208V | |
| 30A,REC,4P5W,MG,521, 00K,3PY250 | |
| 30A,REC,4P5W,MG,521, 3PY440V,FC | |
| 30A,REC,4P5W,MG,521, AB0,3PY250 | |
| 30A,REC,4P5W,MG,521, AGL,3PY250 | |
| 30A,REC,4P5W.MG 505,3P250 | |
| 30AMP, RECPT, 3P4W, 421, 3P480 V | |
| 34 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Rectangular Plug Connector Solder Gold 42-46 AWG | |
| 45 Position Rectangular Plug Connector Solder Gold 42-46 AWG | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Rectangular Plug Connector Solder Gold 42-46 AWG | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60A, REC, 208 V, MG, 3 PHASE REC | |
| 60A,REC,2P3W,MG,304, AB0,480 | |
| 70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| CONN COVER FOR 15POS PLUG | |
| CONN COVER FOR 25POS PLUG | |
| CONN COVER FOR 30POS PLUG | |
| CONN COVER FOR 40POS PLUG | |
| CONN COVER FOR 50POS PLUG | |
| CONN HDR 10POS SMD GOLD | |
| CONN HDR 16POS SMD GOLD | |
| CONN HDR 20POS SMD GOLD | |
| CONN HDR 24POS SMD GOLD | |
| CONN HDR 30POS SMD GOLD | |
| CONN HDR 40POS SMD GOLD | |
| CONN HDR 50POS SMD GOLD | |
| CONN HDR 60POS SMD GOLD | |
| CONN PLUG 15POS SOLDER 42-46AWG | |
| CONN PLUG 20POS SOLDER 42-46AWG | |
| CONN PLUG 30POS SOLDER 42-46AWG | |
| CONN PLUG 40POS SOLDER 42-46AWG | |
| CONN PLUG 45POS SOLDER 42-46AWG | |
| CONN PLUG 50POS SOLDER 42-46AWG | |
| CONN PLUG HSG 7POS 2.00MM | |
| CONN RCPT 10POS SMD GOLD | |
| CONN RCPT 15POS 0.016 GOLD SMD | |
| CONN RCPT 20POS SMD GOLD | |
| CONN RCPT 24POS SMD GOLD | |
| CONN RCPT 40POS 0.4MM SMD | |
| CONN RCPT 40POS SMD GOLD | |
| CONN RCPT 45POS 0.016 GOLD SMD | |
| CONN RCPT 50POS SMD GOLD | |
| CONN RCPT 60POS SMD GOLD | |
| CONN RETAINER SINGLE ROW 4POS | |
| CONN SOCKET 20-22AWG CRIMP TIN | |
| Connector Cap (Cover) For DF38 Series | |
| Connector Retainer Clip For DF33 Series | |
| Connector Retainer For DF33C Series | |
| Connector Shield For DF36 Series | |
| MAX. 30A 4P5W 347Y600V CONNECTOR | |
| MAXGARD 30A 125/250 3P4W RECEPTA | |
| MG FEM CONN 30A 3PY120/208V 60HZ | |
| Position Connector | |
| Socket Contact Tin 20-22 AWG Crimp | |
| Socket Contact Tin 24-28 AWG Crimp |
| << Prev | Next >> |