ITT Cannon Backplane Connector Housings DLM3-60P

Description
60 Position Housing for Non-Gendered Contacts Connector Panel Mount
Request a Quote Datasheet
Description
60 Position Housing for Non-Gendered Contacts Connector Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 1003-1661-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1003-1661-ND
Backplane Connector Housings 1003-1661-ND
60 Position Housing for Non-Gendered Contacts Connector Panel Mount

60 Position Housing for Non-Gendered Contacts Connector Panel Mount

Buy Now Datasheet
 - ITT Cannon DLM3-60P - PEI-Genesis
Philadelphia, PA, United States
127050-0220

127050-0220

Buy Now
127050-0220 Rohs Compliant Itt Cannon - 28M9084 - Newark, An Avnet Company
Chicago, IL, United States
127050-0220 Rohs Compliant Itt Cannon
28M9084
127050-0220 Rohs Compliant Itt Cannon 28M9084
127050-0220 ROHS COMPLIANT: YES

127050-0220 ROHS COMPLIANT: YES

Supplier's Site
Backplane Conn, Plug, 60Pos, 6Row/2.54Mm; Product Range Itt Cannon - 11R7588 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Plug, 60Pos, 6Row/2.54Mm; Product Range Itt Cannon
11R7588
Backplane Conn, Plug, 60Pos, 6Row/2.54Mm; Product Range Itt Cannon 11R7588
BACKPLANE CONN, PLUG, 60POS, 6ROW/2.54MM; Product Range:DLM Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Crimp; No. of Rows:6Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONN, PLUG, 60POS, 6ROW/2.54MM; Product Range:DLM Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Crimp; No. of Rows:6Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1661-ND ITT Cannon DLM3-60P 28M9084 11R7588
Product Name Backplane Connector Housings 127050-0220 Rohs Compliant Itt Cannon Backplane Conn, Plug, 60Pos, 6Row/2.54Mm; Product Range Itt Cannon
Mounting Panel Mount
Unlock Full Specs
to access all available technical data