ITT Cannon Backplane Connectors DLM3-60R

Description
127050-0224
Request a Quote Datasheet
Description
127050-0224
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DLM3-60R - PEI-Genesis
Philadelphia, PA, United States
127050-0224

127050-0224

Buy Now
Backplane Connectors - 3418971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
3418971
Backplane Connectors 3418971
ITT Cannon 127050-0224 Socket Body

ITT Cannon 127050-0224 Socket Body

Supplier's Site
Backplane Connector Housings - 1003-1662-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1003-1662-ND
Backplane Connector Housings 1003-1662-ND
60 Position Housing for Non-Gendered Contacts Connector Panel Mount

60 Position Housing for Non-Gendered Contacts Connector Panel Mount

Buy Now Datasheet
Zif Housing Conn, Rcpt, 60Pos; Product Range Itt Cannon - 01K5419 - Newark, An Avnet Company
Chicago, IL, United States
Zif Housing Conn, Rcpt, 60Pos; Product Range Itt Cannon
01K5419
Zif Housing Conn, Rcpt, 60Pos; Product Range Itt Cannon 01K5419
ZIF HOUSING CONN, RCPT, 60POS; Product Range:ITT Cannon DL Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:6Rows; Row Pitch:2.54mm; Contact Material:- RoHS Compliant: Yes

ZIF HOUSING CONN, RCPT, 60POS; Product Range:ITT Cannon DL Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:6Rows; Row Pitch:2.54mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DLM3-60R 3418971 1003-1662-ND 01K5419
Product Name Backplane Connectors Backplane Connector Housings Zif Housing Conn, Rcpt, 60Pos; Product Range Itt Cannon
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
“N” Series Male Connector - 8923 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details