ITT Cannon Backplane Connector Housings DLM1-156R

Description
156 Position Housing for Non-Gendered Contacts Connector Panel Mount
Request a Quote Datasheet
Description
156 Position Housing for Non-Gendered Contacts Connector Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 1003-1660-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1003-1660-ND
Backplane Connector Housings 1003-1660-ND
156 Position Housing for Non-Gendered Contacts Connector Panel Mount

156 Position Housing for Non-Gendered Contacts Connector Panel Mount

Buy Now Datasheet
Backplane Conn, Rcpt, 156Pos,6Row/2.54Mm; Product Range Itt Cannon - 26R3629 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 156Pos,6Row/2.54Mm; Product Range Itt Cannon
26R3629
Backplane Conn, Rcpt, 156Pos,6Row/2.54Mm; Product Range Itt Cannon 26R3629
BACKPLANE CONN, RCPT, 156POS,6ROW/2.54MM; Product Range:DLM Series; No. of Contacts:156Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:6Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 156POS,6ROW/2.54MM; Product Range:DLM Series; No. of Contacts:156Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Crimp; No. of Rows:6Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-1660-ND 26R3629
Product Name Backplane Connector Housings Backplane Conn, Rcpt, 156Pos,6Row/2.54Mm; Product Range Itt Cannon
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details