ITT Cannon Backplane Connectors DLM2-96P

Description
127050-0212
Request a Quote Datasheet
Description
127050-0212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DLM2-96P - PEI-Genesis
Philadelphia, PA, United States
127050-0212

127050-0212

Buy Now
Backplane Connectors - 3418959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
3418959
Backplane Connectors 3418959
ITT Cannon 127050-0212 Plug Body

ITT Cannon 127050-0212 Plug Body

Supplier's Site
Connectors, Interconnects- Backplane Connectors- Backplane Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Backplane Connectors- Backplane Connector Housings
Connectors, Interconnects- Backplane Connectors- Backplane Connector Housings
Manufacturer: ITT Cannon, LLC Category: Connectors, Interconnects- Backplane Connectors- Backplane Connector Housings Series: DLM Package: Bulk Product Status: Active Connector Type: Housing for Non-Gendered Contacts Number of Positions: 96 Pitch: 0.100" (2.54mm) Number of Rows: 8 Mounting Type: Panel Mount

Manufacturer: ITT Cannon, LLC
Category: Connectors, Interconnects- Backplane Connectors- Backplane Connector Housings
Series: DLM
Package: Bulk
Product Status: Active
Connector Type: Housing for Non-Gendered Contacts
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Number of Rows: 8
Mounting Type: Panel Mount

Buy Now Datasheet
Backplane Connector Housings - 1003-1680-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1003-1680-ND
Backplane Connector Housings 1003-1680-ND
96 Position Housing for Non-Gendered Contacts Connector Panel Mount

96 Position Housing for Non-Gendered Contacts Connector Panel Mount

Buy Now Datasheet
127050-0212 Rohs Compliant Itt Cannon - 50K0218 - Newark, An Avnet Company
Chicago, IL, United States
127050-0212 Rohs Compliant Itt Cannon
50K0218
127050-0212 Rohs Compliant Itt Cannon 50K0218
127050-0212 ROHS COMPLIANT: YES

127050-0212 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DLM2-96P 3418959 1003-1680-ND 50K0218
Product Name Backplane Connectors Connectors, Interconnects- Backplane Connectors- Backplane Connector Housings Backplane Connector Housings 127050-0212 Rohs Compliant Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details