Manufacturer: ITT Cannon, LLC
Win Source Part Number: 730581-DM51155
Series: Combo D
Packaging: Bulk
Type: Power
Features: Insulator, Thermoplastic
Contact Type: Female Socket
Contact Finish: Gold
Contact Form: Machined
Wire Gauge: 20 AWG
Contact Termination: Solder Cup
Family Name: D
Categories: Connectors, Interconnects
Manufacturer Homepage: www.ittcannon.com
Introduction Date: September 28, 2000
ECCN: EAR99
Country of Origin: Germany, United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
D-Sub Contact Female Socket Gold 20 AWG Solder Cup Machined
CONN D-SUB SOCKET 20AWG SLDR CUP Product overview: DM51155 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-DM51155 can be used for catalog matching and distributor lookup.
051155-0000 ROHS COMPLIANT: YES
Connector Contact,SKT,SOLDER Terminal
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 730581-DM51155 | 1003-1760-ND | DM51155 | 332-DM51155 | 60AC8825 |
| Product Name | D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Contacts - DM51155 | D-Sub, D-Shaped Connector Contacts | D-Sub Connectors | Electronic Connector | 051155-0000 Rohs Compliant Itt Cannon |
| Termination | Solder Cup |