DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1350 1400 1450 1500 1550 1600 1630 1640 1650 1660 1670 1680 1688 1689 1690 1691 1692 1693 1694 1695 1696 1697 1698 1699 1700 1710 1720 1730 1740 1750 1760 1800 1850 1900 1950 2000 2050 2212
Product Name Notes
"10 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"10 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"10 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"11 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"11 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"11 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"11 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"11 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"12 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"12 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"12 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"13 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"13 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"13 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"13 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"13 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"14 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"14 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"14 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"15 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"15 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"15 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"15 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"15 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"2 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"
"2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"2 Rectangular Connectors - Housings Plug Beige 0.312"" (7.92mm)"
"2 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
"2 Rectangular Connectors - Housings Plug Black 0.312"" (7.92mm)"
"2 Rectangular Connectors - Housings Plug Natural 0.312"" (7.92mm)"
"2 Rectangular Connectors - Housings Plug Red 0.312"" (7.92mm)"
"2 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
"2 Rectangular Connectors - Housings Receptacle Black 0.312"" (7.92mm)"
"2 Rectangular Connectors - Housings Receptacle Red 0.079"" (2.00mm)"
"2 Rectangular Connectors - Housings Receptacle Red 0.312"" (7.92mm)"
"2 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)"
"2 Rectangular Connectors - Housings Receptacle White 0.312"" (7.92mm)"
"3 Rectangular Connectors - Housings Plug Beige 0.312"" (7.92mm)"
"3 Rectangular Connectors - Housings Plug Black 0.312"" (7.92mm)"
"3 Rectangular Connectors - Housings Plug Natural 0.312"" (7.92mm)"
"3 Rectangular Connectors - Housings Receptacle Black 0.312"" (7.92mm)"
"3 Rectangular Connectors - Housings Receptacle Red 0.312"" (7.92mm)"
"3 Rectangular Connectors - Housings Receptacle White 0.312"" (7.92mm)"
"4 Rectangular Connectors - Housings Plug Black 0.312"" (7.92mm)"
"4 Rectangular Connectors - Housings Plug Red 0.312"" (7.92mm)"
"4 Rectangular Connectors - Housings Plug White 0.312"" (7.92mm)"
"4 Rectangular Connectors - Housings Receptacle Black 0.312"" (7.92mm)"
"4 Rectangular Connectors - Housings Receptacle Red 0.312"" (7.92mm)"
"4 Rectangular Connectors - Housings Receptacle White 0.312"" (7.92mm)"
"4 Rectangular Connectors - Housings Socket Black 0.312"" (7.92mm)"
"4 Rectangular Connectors - Housings Socket Red 0.312"" (7.92mm)"
"4 Rectangular Connectors - Housings Socket White 0.312"" (7.92mm)"
"5 Rectangular Connectors - Housings Receptacle Black 0.312"" (7.92mm)"
"5 Rectangular Connectors - Housings Receptacle Red 0.312"" (7.92mm)"
"5 Rectangular Connectors - Housings Receptacle White 0.312"" (7.92mm)"
"Connector Header Surface Mount 10 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 20 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 30 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 40 position 0.035"" (0.90mm)"
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 50 position 0.035"" (0.90mm)"
"Connector Header Surface Mount 50 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 30 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 40 position 0.039"" (1.00mm)"
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
"Connector Header Through Hole 11 position 0.079"" (2.00mm)"
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole 13 position 0.079"" (2.00mm)"
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
"Connector Header Through Hole 15 position 0.079"" (2.00mm)"
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
"Connector Header Through Hole 2 position 0.312"" (7.92mm)"
"Connector Header Through Hole 3 position 0.312"" (7.92mm)"
"Connector Header Through Hole 4 position 0.312"" (7.92mm)"
"Connector Header Through Hole 5 position 0.312"" (7.92mm)"
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 11 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 13 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 15 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 2 position 0.312"" (7.92mm)"
"Connector Header Through Hole, Right Angle 3 position 0.312"" (7.92mm)"
"Connector Header Through Hole, Right Angle 4 position 0.312"" (7.92mm)"
"Connector Header Through Hole, Right Angle 5 position 0.312"" (7.92mm)"
1 Rectangular Connectors - Housings Plug Beige
1 Rectangular Connectors - Housings Plug Natural
1 Rectangular Connectors - Housings Plug Red
1 Rectangular Connectors - Housings Receptacle Black
1 Rectangular Connectors - Housings Receptacle Red
1 Rectangular Connectors - Housings Receptacle White
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Header, Center Strip Contacts Surface Mount Gold
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
200 AMP 600 V 2P3W MG RECEPTACLE
200 AMP 600V 2P3W MG PLUG
200 AMP CON 3P4W MG307 WITH 2INA
200A 4P5W MG 504 3P/277/480 MG
200A CON 3P4W MG 307 125/250/DF2
200A REC ANG 4P5W MG 504 3P277 C
200A,CON,2P3W,MG,204 ,00K,480
200A,CON,2P3W,MG,204 ,AB0,480
200A,CON,2P3W,MG,204 ,AGL,480
200A,CON,2P3W,MG,207 ,250V,FC
200A,CON,3P4W,MG,304 ,277/480
200A,CON,3P4W,MG,307 ,125/250/DF2
200A,CON,3P4W,MG,307 ,125/250
200A,CON,3P4W,MG,316 ,120/208
200A,CON,3P4W,MG,316 ,AB0,120
200A,CON,3P4W,MG,404 ,00K,W/DFA26
200A,CON,3P4W,MG,404 ,3P480,CC,FC
200A,CON,3P4W,MG,404 ,3P480
200A,CON,3P4W,MG,407 ,3P250V,CC
200A,CON,3P4W,MG,414 ,3P600,CC
200A,CON,3P4W,MG,414 ,3P600
200A,CON,3P4W,MG,414 ,3P600V,W/DF
200A,CON,3P4W,MG,416 ,3P208
200A,CON,3P4W,MG,421 ,3P440
200A,CON,4P5W,516,3P Y120,1.68BSH
200A,CON,4P5W,MG,504 ,3P277/480V,
200A,CON,4P5W,MG,504 ,3PY277
200A,CON,4P5W,MG,505 ,3P250/440V
200A,CON,4P5W,MG,507 ,3PY125/250
200A,CON,4P5W,MG,514 ,3PY347/600
200A,CON,4P5W,MG,516 ,00K,3PY120
200A,CON,4P5W,MG,516 ,3PY120
200A,CON,4P5W,MG,521 ,00K,3PY250
200A,FEM CONN,3P4W,MG,407,3P2 50V
200A,FEM CONN,3P4W,MG,480,3P2 50V
200A,RCPT,4P5W,504,A B0,3P277V,JC
200A,RCPT,4P5W,MG,51 6,AB0,3PY120
200A,REC,2P3W,MG,104 ,AB0,277
200A,REC,2P3W,MG,207 ,AB0,250
200A,REC,2P3W,MG,207 ,AGL,250
200A,REC,2P3W,MG,214 ,AB0,600
200A,REC,3P4W,MG,304 ,277/480
200A,REC,3P4W,MG,304 ,AB0,277
200A,REC,3P4W,MG,304 ,AGL,277
200A,REC,3P4W,MG,307 ,125/250
200A,REC,3P4W,MG,307 ,AB0,125,2IN
200A,REC,3P4W,MG,307 ,AB0,125
200A,REC,3P4W,MG,307 ,ABK,125
200A,REC,3P4W,MG,307 ,AGL,125
200A,REC,3P4W,MG,3P2 50V,AA,FC
200A,REC,3P4W,MG,3P2 50V,AA,JB,CC
200A,REC,3P4W,MG,3P2 50V,FC
200A,REC,3P4W,MG,404 ,00K,3P480
200A,REC,3P4W,MG,404 ,3P480
200A,REC,3P4W,MG,404 ,3P480V,CC
200A,REC,3P4W,MG,404 ,AB0,3P480,B
200A,REC,3P4W,MG,404 ,AB0,3P480
200A,REC,3P4W,MG,404 ,ABK,3P480
200A,REC,3P4W,MG,404 ,AGL,3P480
200A,REC,3P4W,MG,407 ,AB0,3P250
200A,REC,3P4W,MG,414 ,3P600
200A,REC,3P4W,MG,414 ,AB0,3P600
200A,REC,3P4W,MG,414 ,ABK,3P600
200A,REC,3P4W,MG,414 ,AGL,3P600
200A,REC,3P4W,MG,416 ,3P208
200A,REC,3P4W,MG,416 ,AGL,3P208
200A,REC,3P4W,MG,417 ,39208V,FC
200A,REC,3P4W,MG,421 ,3P440,CC
200A,REC,3P4W,MG,421 ,3P440
200A,REC,3P4W,MG,421 ,AGL,3P440
200A,REC,4P5W,504,AB 0,3P277V,2IN
200A,REC,4P5W,516,3P 120 CC
200A,REC,4P5W,MG,501 ,220/380V,FC
200A,REC,4P5W,MG,504 ,00K,277/480
200A,REC,4P5W,MG,504 ,3PY277
200A,REC,4P5W,MG,504 ,AB0,3P277V
200A,REC,4P5W,MG,504 ,ABK,3PY277
200A,REC,4P5W,MG,504 ,AGL,3PY277
200A,REC,4P5W,MG,507 ,3PY125,3 IN
200A,REC,4P5W,MG,507 ,3PY125/250
200A,REC,4P5W,MG,507 ,AB0,3PY125
200A,REC,4P5W,MG,507 ,AGL,3PY125/
200A,REC,4P5W,MG,514 ,AGL,3PY347
200A,REC,4P5W,MG,516 ,3PY120
200A,REC,4P5W,MG,516 ,AB0,3PY120
200A,REC,4P5W,MG,516 ,ABK,3PY120
200A,REC,4P5W,MG,516 ,AGL,3PY120
200A,REC,4P5W,MG,517 ,3P120,AB0
200A,REC,4P5W,MG,517 ,3P120
200A,REC,4P5W,MG,521 ,3PY250
200A,REC,4P5W,MG,521 ,AB0,3PY250
200AMP 4P5W 501,220/380V-50HZ SC
24 Position Connector Header, Center Strip Contacts Surface Mount Gold
24 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Header, Center Strip Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
300A,CON,3P4W,MG,423 ,000,3P480V
300A,CON,4P5W,MG,522 ,125/250V,FC
300A,REC,4P5W,MG,523 ,3PY480V
30A REC,2P3W,MG 250VAGL,FC
30A,CON,2P3W,MG,107, 125
30A,CON,2P3W,MG,204, 480
30A,CON,2P3W,MG,207, 250V,FC
30A,REC,2P3W,MG,104, 277
30A,REC,2P3W,MG,104, AB0,277
30A,REC,2P3W,MG,107, 125V,FC
30A,REC,2P3W,MG,107, AB0,125
30A,REC,2P3W,MG,107, ENC,125V
30A,REC,2P3W,MG,111, AB0,115
30A,REC,2P3W,MG,116, AB0,120V,FC
30A,REC,2P3W,MG,125V ,AGL,FC
30A,REC,2P3W,MG,204, 480
30A,REC,2P3W,MG,204, AB0,480
30A,REC,2P3W,MG,204, AGL,480
30A,REC,2P3W,MG,207, AB0,250
30A,REC,2P3W,MG,214, AB0,600
30A,REC,2P3W,MG,214, AGL,600
30A,REC,2P3W,MG,216, AB0,208
34 Position Connector Header, Center Strip Contacts Surface Mount Gold
34 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Header, Center Strip Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
44 Position Connector Header, Center Strip Contacts Surface Mount Gold
44 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Header, Center Strip Contacts Surface Mount Gold
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Header, Center Strip Contacts Surface Mount Gold
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
70 Position Connector Header, Center Strip Contacts Surface Mount Gold
70 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Header, Center Strip Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
BRANCH ADAPTER W/ FLANGE, 30.0 A
BRANCH ADAPTER, 30.0 A, 1000.0 V
CONN PIN 14-16AWG CRIMP GOLD
CONN PLUG 14POS SMD GOLD
CONN PLUG 50POS SMD GOLD
CONN PLUG 60POS SMD GOLD
CONN RCPT 10POS SMD GOLD
CONN RCPT 12POS SMD GOLD
CONN RCPT 16POS SMD GOLD
CONN RCPT 50POS SMD GOLD
CONN RCPT 60POS SMD GOLD
CONN SOCKET 10-12AWG CRIMP GOLD
CONN SOCKET 28-30AWG CRIMP GOLD
Connector Header Through Hole 1 position
Connector Retainer For DF22 Series
MAXGARD 200A 28VDC 2P3W REC ANGL
MAXGARD 2P3W 30A 600V CONNECTOR
MAXGARD CONNECTOR,200A,FLAP CAP
MG 200A 3P4W 3PH 250REC W/ CONT
MG 30A 250 2P32 REC BB CONT ANG
MG 30A 250V 2P3W REC W/CONT AND
MG 30A 250VAC 2P3W REC W/ CONTAC
Pin Contact Gold 14-16 AWG Crimp Stamped
Pin Contact Gold 14-16 AWG Crimp
Pin Contact Tin 14-16 AWG Crimp Stamped
Pin Contact Tin 14-16 AWG Crimp
Socket Contact Gold 10-12 AWG Crimp Stamped
Socket Contact Gold 10-12 AWG Crimp
Socket Contact Gold 14-16 AWG Crimp Stamped
Socket Contact Gold 14-16 AWG Crimp
Socket Contact Gold 22 AWG Crimp
Socket Contact Gold 24-28 AWG Crimp
Socket Contact Gold 28-30 AWG Crimp
Socket Contact Gold 30-32 AWG Crimp
Socket Contact Tin 10-12 AWG Crimp Stamped
Socket Contact Tin 10-12 AWG Crimp
Socket Contact Tin 14-16 AWG Crimp Stamped
Socket Contact Tin 14-16 AWG Crimp
Socket Contact Tin 22 AWG Crimp
Socket Contact Tin 24-28 AWG Crimp Stamped
SOCKET, 30.0 A, 1000.0 V AC/DC,
Tab Contact Gold 14-16 AWG Crimp Stamped

<< Prev Next >>