DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB40P-223TLF.
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Manufacturer: Amphenol FCI
Win Source Part Number: 772706-DILB40P-223TL
Packaging: Tube
Type: DIP, 0.6" (15.24mm) Row Spacing
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Open Frame
Termination: Solder
Current Rating: 1A
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 40 (2 x 20)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Contact Material - Post: Copper Alloy
Termination Post Length: 0.124" (3.15mm)
Contact Resistance: 30 mOhm
Family Name: DIP
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 540-AG11D; 2-382724-6; 4-382568-0; 390262-5;
Introduction Date: October 18, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
CONN IC DIP SOCKET 40POS TIN
CONN IC DIP SOCKET 40POS TIN
DIP SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts;
DILB40P-223TLF-DILB ASSEMBLY / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | Heilind Electronics, Inc. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DILB40P-223TLF | 609-4716-ND | 772706-DILB40P-223TLF | DILB40P-223TLF | DILB40P-223TLF | DILB40P-223TLF | 53K0892 |
| Product Name | DIP | IC Sockets | Sockets for ICs, Transistors - DILB40P-223TLF | Connectors Unreviewed | IC Sockets | Sockets for ICs, Transistors | Dip Socket, 40 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions |
| Connector Type | Board to Board Connector |