DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1350
1400
1450
1500
1550
1600
1630
1640
1650
1660
1670
1680
1683
1684
1685
1686
1687
1688
1689
1690
1691
1692
1693
1694
1695
1700
1710
1720
1730
1740
1750
1800
1850
1900
1950
2000
2050
2212
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "22 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "22 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "22 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "24 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "24 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "24 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "26 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "26 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "26 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "28 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "28 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "28 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "30 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "30 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "30 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "32 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "32 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "32 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "4 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "4 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "6 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "8 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "8 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 14 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 18 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 22 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 24 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 26 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 28 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 30 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 32 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 40 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| 10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 100 A FEMALE PLUG FLIP COVER 207 | |
| 100A 2P3W MG 214 600V REC AB0 | |
| 100A,CON,2P3W,MG,216 ,208 | |
| 100A,REC,2P3W,MG,204 ,480 | |
| 100A,REC,2P3W,MG,204 ,AB0,480 | |
| 100A,REC,2P3W,MG,204 ,AGL,480 | |
| 100A,REC,2P3W,MG,207 ,250V,AGL,FC | |
| 100A,REC,2P3W,MG,207 ,250V,CC | |
| 100A,REC,2P3W,MG,207 ,250V,FC | |
| 100A,REC,2P3W,MG,207 ,AB0,250 | |
| 100A,REC,2P3W,MG,216 ,208 | |
| 100A,REC,2P3W,MG,216 ,AB0,208 | |
| 100A,REC,2P3W,MG,480 V,AGL ENCL | |
| 14 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 24 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 28 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 32 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 32 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 36 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 36 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 4 (2 x 2) Position Shunt Connector Insulated | |
| 4 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 6 (2 x 3) Position Shunt Connector Insulated | |
| 6 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 8 (2 x 4) Position Shunt Connector Insulated | |
| 8 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| CONN HEADER 10POS 2MM SMD TIN | |
| CONN HEADER SMD 32POS 2MM | |
| CONN RCPT 16POS 0.079 GOLD SMD | |
| CONN RCPT 16POS 0.079 TIN SMD | |
| CONN RCPT 30POS 0.079 GOLD SMD | |
| CONN RCPT 8POS 0.079 GOLD SMD | |
| CONN SOCKET 24-28AWG CRIMP GOLD | |
| Connector Cap (Cover) For DF1 Series | |
| Connector Header position | |
| DF11 POWER ENTRY MODULE 10A C14 | |
| DF12 CONNECTOR FILTER C14 10A ST | |
| DF12 CONNECTOR FILTER C14 15A ST | |
| DF12 CONNECTOR FILTER C14 2A M5 | |
| DF12 CONNECTOR FILTER C14 2A STD | |
| DF12 CONNECTOR FILTER C14 3A STD | |
| DF12 CONNECTOR FILTER C14 6A M5 | |
| DF12 CONNECTOR FILTER C14 6A STD | |
| Pin Contact Gold 24-28 AWG Crimp | |
| Pin Contact Tin 24-28 AWG Crimp | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In | |
| Socket Contact 24-28 AWG Crimp | |
| Socket Contact Gold 22 AWG Crimp | |
| Socket Contact Gold 24-28 AWG Crimp | |
| Socket Contact Gold 30 AWG Crimp | |
| Socket Contact Tin 22 AWG Crimp | |
| Socket Contact Tin 24-28 AWG Crimp | |
| Socket Contact Tin 30 AWG Crimp |
| << Prev | Next >> |