ITT Cannon DL3-60P Plug Body
60 Position Housing for Non-Gendered Contacts Connector Black Panel Mount
110900-0008
DL SI SZE 60 PLUG 110900-0008
Manufacturer: ITT Cannon, LLC
Category: Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings
Series: DL
Package: Bulk
Product Status: Active
Connector Type: Housing for Non-Gendered Contacts
Number of Positions: 60
Pitch: 0.100" (2.54mm)
Mounting Type: Panel Mount
Number of Rows: 6
| RS Components, Ltd. | DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1296094 | 1003-1097-ND | ITT Cannon DL3-60P | DL3-60P | |
| Product Name | Backplane Connectors | Backplane Connector Housings | Connectors Miscellaneous | Connectors, Interconnects- Backplane Connectors -Backplane Connector Housings | |
| Gender | Male / Plug | Male / Plug |