Amphenol Industrial Circular Connector Contacts 10-729867-083

Description
Pin Contact 8 AWG Size 8 Crimp Tin
Request a Quote Datasheet
Description
Pin Contact 8 AWG Size 8 Crimp Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 10-729867-083-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
10-729867-083-ND
Circular Connector Contacts 10-729867-083-ND
Pin Contact 8 AWG Size 8 Crimp Tin

Pin Contact 8 AWG Size 8 Crimp Tin

Buy Now Datasheet
Circular Contact, Pin, 10-8Awg, Crimp; Product Range Amphenol Industrial - 41Y6445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 10-8Awg, Crimp; Product Range Amphenol Industrial
41Y6445
Circular Contact, Pin, 10-8Awg, Crimp; Product Range Amphenol Industrial 41Y6445
CIRCULAR CONTACT, PIN, 10-8AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1RP-8 Heavy Duty Receptacle Connector RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 10-8AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1RP-8 Heavy Duty Receptacle Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-729867-083-ND 41Y6445
Product Name Circular Connector Contacts Circular Contact, Pin, 10-8Awg, Crimp; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products