Terminal Busbar Receptacle Connector Press-Fit, Knurled
POWER ENTRY, 200A, PANEL; Product Range:RADSERT Series; Gender:Socket; Voltage Rating:-; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Press Fit RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10-737504-001-ND | 84Y3123 |
| Product Name | Specialized Connectors | Power Entry, 200A, Panel; Product Range Amphenol Industrial |
| Termination | Press Fit |