Amphenol Industrial Specialized Connectors 10-737496-001

Description
Terminal Female, Receptacle (Socket) Connector Solder
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 10-737496-001-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
10-737496-001-ND
Specialized Connectors 10-737496-001-ND
Terminal Female, Receptacle (Socket) Connector Solder

Terminal Female, Receptacle (Socket) Connector Solder

Buy Now Datasheet
Power Entry, 60A, Panel; Product Range Amphenol Industrial - 84Y3116 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, 60A, Panel; Product Range Amphenol Industrial
84Y3116
Power Entry, 60A, Panel; Product Range Amphenol Industrial 84Y3116
POWER ENTRY, 60A, PANEL; Product Range:RADSOK Series; Gender:Socket; Voltage Rating:-; Current Rating:60A; Connector Mounting:Panel Mount; Contact Termination Type:Surface Mount RoHS Compliant: Yes

POWER ENTRY, 60A, PANEL; Product Range:RADSOK Series; Gender:Socket; Voltage Rating:-; Current Rating:60A; Connector Mounting:Panel Mount; Contact Termination Type:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-737496-001-ND 84Y3116
Product Name Specialized Connectors Power Entry, 60A, Panel; Product Range Amphenol Industrial
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A22525-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Plug connector - NPQH-D-S6-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details