Amphenol Industrial Specialized Connectors 10-737498-001

Description
Terminal Female, Receptacle (Socket) Connector Solder
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 10-737498-001-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
10-737498-001-ND
Specialized Connectors 10-737498-001-ND
Terminal Female, Receptacle (Socket) Connector Solder

Terminal Female, Receptacle (Socket) Connector Solder

Buy Now Datasheet
Power Entry, 120A, Panel; Product Range Amphenol Industrial - 84Y3118 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, 120A, Panel; Product Range Amphenol Industrial
84Y3118
Power Entry, 120A, Panel; Product Range Amphenol Industrial 84Y3118
POWER ENTRY, 120A, PANEL; Product Range:RADSOK Series; Gender:Socket; Voltage Rating:-; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Surface Mount RoHS Compliant: Yes

POWER ENTRY, 120A, PANEL; Product Range:RADSOK Series; Gender:Socket; Voltage Rating:-; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-737498-001-ND 84Y3118
Product Name Specialized Connectors Power Entry, 120A, Panel; Product Range Amphenol Industrial
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.2412 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5317/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details