Amphenol Industrial Specialized Connectors 10-737404-178

Description
Terminal Male, Pin (Plug) Connector Threaded
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 10-737404-178-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
10-737404-178-ND
Specialized Connectors 10-737404-178-ND
Terminal Male, Pin (Plug) Connector Threaded

Terminal Male, Pin (Plug) Connector Threaded

Buy Now Datasheet
Power Entry, Plug, 120A, Panel; Product Range Amphenol Industrial - 84Y3094 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 120A, Panel; Product Range Amphenol Industrial
84Y3094
Power Entry, Plug, 120A, Panel; Product Range Amphenol Industrial 84Y3094
POWER ENTRY, PLUG, 120A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, PLUG, 120A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-737404-178-ND 84Y3094
Product Name Specialized Connectors Power Entry, Plug, 120A, Panel; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7926D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details