Amphenol Industrial Specialized Connectors 10-737413-095

Description
Terminal Male, Pin (Plug) Connector Crimp
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 10-737413-095-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
10-737413-095-ND
Specialized Connectors 10-737413-095-ND
Terminal Male, Pin (Plug) Connector Crimp

Terminal Male, Pin (Plug) Connector Crimp

Buy Now Datasheet
Power Entry, Plug, 35A, Panel; Product Range Amphenol Industrial - 84Y3101 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 35A, Panel; Product Range Amphenol Industrial
84Y3101
Power Entry, Plug, 35A, Panel; Product Range Amphenol Industrial 84Y3101
POWER ENTRY, PLUG, 35A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:35A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, PLUG, 35A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:35A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-737413-095-ND 84Y3101
Product Name Specialized Connectors Power Entry, Plug, 35A, Panel; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMC (M) St. Connector for RG316 Cable - ET-SCMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details