Amphenol Industrial Specialized Connectors 10-737401-095

Description
Terminal Male, Pin (Plug) Connector Threaded
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 10-737401-095-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
10-737401-095-ND
Specialized Connectors 10-737401-095-ND
Terminal Male, Pin (Plug) Connector Threaded

Terminal Male, Pin (Plug) Connector Threaded

Buy Now Datasheet
Specialized Connectors - 10-737401-095 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
10-737401-095
Specialized Connectors 10-737401-095
CONN TERM PIN THREADED

CONN TERM PIN THREADED

Supplier's Site Datasheet
Power Entry, Plug, 35A, Panel; Product Range Amphenol Industrial - 84Y3091 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 35A, Panel; Product Range Amphenol Industrial
84Y3091
Power Entry, Plug, 35A, Panel; Product Range Amphenol Industrial 84Y3091
POWER ENTRY, PLUG, 35A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:35A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, PLUG, 35A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:35A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-737401-095-ND 10-737401-095 84Y3091
Product Name Specialized Connectors Specialized Connectors Power Entry, Plug, 35A, Panel; Product Range Amphenol Industrial
Termination Threaded Screw
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to BNC Female, Adapter - 9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details