Amphenol Industrial Rectangular Connector Contacts 10-730605-002

Description
Socket Contact Gold 16-18 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 16-18 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 10-730605-002TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
10-730605-002TR-ND
Rectangular Connector Contacts 10-730605-002TR-ND
Socket Contact Gold 16-18 AWG Crimp Stamped

Socket Contact Gold 16-18 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 10-730605-002CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
10-730605-002CT-ND
Rectangular Connector Contacts 10-730605-002CT-ND
Socket Contact Gold 16-18 AWG Crimp Stamped

Socket Contact Gold 16-18 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 18-16Awg, Crimp; Product Range Amphenol Industrial - 84X8103 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Amphenol Industrial
84X8103
Contact, Socket, 18-16Awg, Crimp; Product Range Amphenol Industrial 84X8103
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Tru-Loc Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Tru-Loc Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-730605-002TR-ND 84X8103
Product Name Rectangular Connector Contacts Contact, Socket, 18-16Awg, Crimp; Product Range Amphenol Industrial
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data