Socket Contact Nickel Crimp 14-18 AWG Power, Stamped
Socket Contact Nickel Crimp 14-18 AWG Power, Stamped
SOC, SF, SIZE 16, 14-18, NI/SN
Socket, S&F, Size 16, 14-18AWG, Crimp, Nickel Product overview: 1062-16-0122 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1062-16-0122 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 849965-1062-16-0122
Features: Contact
Package: Reel - TR
Family Name: 1062-16
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 1734-1159-1, 1734-1159-2, -1062-16-0122-CSI, -1062-16-0122-LSI, -1062-16-0122-SI
AUTOMOTIVE CONTACT, SKT, 18-14AWG, CRIMP ROHS COMPLIANT: YES
CONN SCKT 14-18AWG NICKEL CRIMP
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1159-2-ND | 1062-16-0122 | 1062-16-0122 | 332-1062-16-0122 | 849965-1062-16-0122 | 38AH5993 | 1062-16-0122 |
| Product Name | Multi Purpose | Connectors Terminals, Stamped PCB, Solder & Lockwasher Lugs | Contacts | Electronic Connector | Contacts - Multi Purpose - 1062-16-0122 | Automotive Contact, Skt, 18-14Awg, Crimp Rohs Compliant Deutsch - Te Connectivity | Multi Purpose |
| Contact Size (AWG) | 14 to 18 AWG | 14 to 18 AWG |