Amphenol Industrial Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 10-707509-00A

Description
6WAY RECPT RED KEYWAY 150C 0
Request a Quote Datasheet
Description
6WAY RECPT RED KEYWAY 150C 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 10-707509-00A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
10-707509-00A
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 10-707509-00A
6WAY RECPT RED KEYWAY 150C 0

6WAY RECPT RED KEYWAY 150C 0

Buy Now
Rectangular Connector Housings - 10-707509-00A-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
10-707509-00A-ND
Rectangular Connector Housings 10-707509-00A-ND
6 Rectangular Connectors - Housings Receptacle

6 Rectangular Connectors - Housings Receptacle

Buy Now Datasheet
Plug & Socket Connector Housing, Nylon; Product Range Amphenol Industrial - 54X3846 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector Housing, Nylon; Product Range Amphenol Industrial
54X3846
Plug & Socket Connector Housing, Nylon; Product Range Amphenol Industrial 54X3846
PLUG & SOCKET CONNECTOR HOUSING, NYLON; Product Range:Tru-Loc Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:10-707515-002 Stamped and Formed Pin Contacts RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR HOUSING, NYLON; Product Range:Tru-Loc Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:-; For Use With:10-707515-002 Stamped and Formed Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-707509-00A 10-707509-00A-ND 54X3846
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Rectangular Connector Housings Plug & Socket Connector Housing, Nylon; Product Range Amphenol Industrial
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Shenzhen QH Industrial Co., Ltd
View Details
Rectangular Wire & Cable Connectors & Housings - 103957-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Coaxial Adapters - NAPP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details