Terminal Male, Pin (Plug) Connector Press-Fit, Knurled
CONN TERM PIN PRESS-FIT KNURLED
POWER ENTRY, PLUG, 35A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:35A; Connector Mounting:Panel Mount; Contact Termination Type:Press Fit RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10-737407-095-ND | 10-737407-095 | 84Y3096 |
| Product Name | Specialized Connectors | Specialized Connectors | Power Entry, Plug, 35A, Panel; Product Range Amphenol Industrial |
| Termination | Press-Fit, Knurled | Press Fit |