Amphenol Industrial Circular Connector Contacts 10-730401-082

Description
Socket Contact 8 AWG Size 8 Crimp Nickel
Request a Quote Datasheet
Description
Socket Contact 8 AWG Size 8 Crimp Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 10-730401-082-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
10-730401-082-ND
Circular Connector Contacts 10-730401-082-ND
Socket Contact 8 AWG Size 8 Crimp Nickel

Socket Contact 8 AWG Size 8 Crimp Nickel

Buy Now Datasheet
Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Industrial - 41Y6453 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Industrial
41Y6453
Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Industrial 41Y6453
CIRCULAR CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-8 Heavy Duty Plug Connector RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-8 Heavy Duty Plug Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-730401-082-ND 41Y6453
Product Name Circular Connector Contacts Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details