Amphenol Industrial Specialized Connectors 10-737421-001

Description
Terminal Female, Receptacle (Socket) Connector Crimp 8 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 8 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 10-737421-001-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
10-737421-001-ND
Specialized Connectors 10-737421-001-ND
Terminal Female, Receptacle (Socket) Connector Crimp 8 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 8 AWG

Buy Now Datasheet
Power Entry, Receptacle, 70A, Panel; Product Range Amphenol Industrial - 84Y3108 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 70A, Panel; Product Range Amphenol Industrial
84Y3108
Power Entry, Receptacle, 70A, Panel; Product Range Amphenol Industrial 84Y3108
POWER ENTRY, RECEPTACLE, 70A, PANEL; Product Range:RADSOK Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 70A, PANEL; Product Range:RADSOK Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-737421-001-ND 84Y3108
Product Name Specialized Connectors Power Entry, Receptacle, 70A, Panel; Product Range Amphenol Industrial
Contact Size (AWG) 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details