TE Connectivity Backplane Connector Accessories 106457-5

Description
Connector Spacer For Z-Pack Series Thickness 1.5mm, Type A
Request a Quote Datasheet
Description
Connector Spacer For Z-Pack Series Thickness 1.5mm, Type A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Accessories - 106457-5-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
106457-5-ND
Backplane Connector Accessories 106457-5-ND
Connector Spacer For Z-Pack Series Thickness 1.5mm, Type A

Connector Spacer For Z-Pack Series Thickness 1.5mm, Type A

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
343-106457-5
Electronic Connector 343-106457-5
CONN SPACER 110POS 2MM Product overview: 106457-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Backplane Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 343-106457-5 can be used for catalog matching and distributor lookup.

CONN SPACER 110POS 2MM Product overview: 106457-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Backplane Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 343-106457-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 106457-5 - 905105-106457-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 106457-5
905105-106457-5
Backplane Connectors - 106457-5 905105-106457-5
Manufacturer: TE Connectivity Win Source Part Number: 905105-106457-5 Series: Z-PACK Features: Connector Spacer For Z-Pack Series Thickness 1.5mm, Type A Part Status: Obsolete Family Name: 106457 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180

Manufacturer: TE Connectivity
Win Source Part Number: 905105-106457-5
Series: Z-PACK
Features: Connector Spacer For Z-Pack Series Thickness 1.5mm, Type A
Part Status: Obsolete
Family Name: 106457
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 106457-5-ND 343-106457-5 905105-106457-5
Product Name Backplane Connector Accessories Electronic Connector Backplane Connectors - 106457-5
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Barrier Blocks - 1920-1878-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 20.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-5420/1399-987-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers