TE Connectivity Electronic Connector 1062-20-0222

Description
Female Straight Contact Tool Product overview: 1062-20-0222 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1062-20-0222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Straight Contact Tool Product overview: 1062-20-0222 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1062-20-0222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-1062-20-0222
Electronic Connector 332-1062-20-0222
Female Straight Contact Tool Product overview: 1062-20-0222 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1062-20-0222 can be used for catalog matching and distributor lookup.

Female Straight Contact Tool Product overview: 1062-20-0222 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1062-20-0222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 1734-1151-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1151-1-ND
Multi Purpose 1734-1151-1-ND
Socket Contact Nickel Crimp 16-22 AWG Power, Stamped

Socket Contact Nickel Crimp 16-22 AWG Power, Stamped

Buy Now Datasheet
Multi Purpose - 1734-1151-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1151-2-ND
Multi Purpose 1734-1151-2-ND
Socket Contact Nickel Crimp 16-22 AWG Power, Stamped

Socket Contact Nickel Crimp 16-22 AWG Power, Stamped

Buy Now Datasheet
Contacts - Multi Purpose - 1062-20-0222 - 905104-1062-20-0222 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 1062-20-0222
905104-1062-20-0222
Contacts - Multi Purpose - 1062-20-0222 905104-1062-20-0222
Manufacturer: TE Connectivity Win Source Part Number: 905104-1062-20-0222 Features: Socket Contact Nickel Crimp 16-22 AWG Power, Stamped Package: Reel - TR Family Name: 1062 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 1734-1151-2, 1734-1151-1, -1062-20-0222-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905104-1062-20-0222
Features: Socket Contact Nickel Crimp 16-22 AWG Power, Stamped
Package: Reel - TR
Family Name: 1062
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 1734-1151-2, 1734-1151-1, -1062-20-0222-SI

Buy Now Datasheet
Multi Purpose - 1062-20-0222 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1062-20-0222
Multi Purpose 1062-20-0222
CONN SCKT 16-22AWG NICKEL CRIMP

CONN SCKT 16-22AWG NICKEL CRIMP

Supplier's Site Datasheet
Automotive Contact, Skt, 22-16Awg, Crimp Rohs Compliant Deutsch - Te Connectivity - 38AH6000 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 22-16Awg, Crimp Rohs Compliant Deutsch - Te Connectivity
38AH6000
Automotive Contact, Skt, 22-16Awg, Crimp Rohs Compliant Deutsch - Te Connectivity 38AH6000
AUTOMOTIVE CONTACT, SKT, 22-16AWG, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SKT, 22-16AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1062-20-0222 1734-1151-1-ND 905104-1062-20-0222 1062-20-0222 38AH6000
Product Name Electronic Connector Multi Purpose Contacts - Multi Purpose - 1062-20-0222 Multi Purpose Automotive Contact, Skt, 22-16Awg, Crimp Rohs Compliant Deutsch - Te Connectivity
Contact Size (AWG) 16 to 22 AWG 16 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details