Terminal Male, Pin (Plug) Connector Solder
CONN TERM PIN SOLDER 3.0MM
Product Range:-; Gender:Plug; Voltage Rating:-; Current Rating:60A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10-737583-138-ND | 10-737583-138 | 84Y3125 |
| Product Name | Specialized Connectors | Specialized Connectors | Product Range Amphenol Industrial |
| Termination | Solder | Solder |