Amphenol Industrial Circular Connector Contacts 10-729936-161

Description
Pin Contact 16 AWG Size 12 Crimp Silver
Request a Quote Datasheet
Description
Pin Contact 16 AWG Size 12 Crimp Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 10-729936-161-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
10-729936-161-ND
Circular Connector Contacts 10-729936-161-ND
Pin Contact 16 AWG Size 12 Crimp Silver

Pin Contact 16 AWG Size 12 Crimp Silver

Buy Now Datasheet
Circular Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial - 41Y6449 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial
41Y6449
Circular Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial 41Y6449
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1RP-12 (16) Heavy Duty Receptacle Connector RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1RP-12 (16) Heavy Duty Receptacle Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-729936-161-ND 41Y6449
Product Name Circular Connector Contacts Circular Contact, Pin, 16Awg, Crimp; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details