TE Connectivity Standard Edge Connectors 106739-4

Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 128 Number of Rows : 4 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 128 Number of Rows : 4 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 106739-4 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
106739-4
Standard Edge Connectors 106739-4
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 128 Number of Rows : 4 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 128
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
Buy Now
Connectors Board to Board, Card Edge - 106739-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Card Edge
106739-4
Connectors Board to Board, Card Edge 106739-4
128P.IEC-C M.CONN.

128P.IEC-C M.CONN.

Buy Now
DIN 41612 - 106739-4-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
106739-4-ND
DIN 41612 106739-4-ND
128 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

128 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Connector,din-41612,pcb Mount,recept,128 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,hole .099-.111 Amp - Te Connectivity - 83C7826 - Newark, An Avnet Company
Chicago, IL, United States
Connector,din-41612,pcb Mount,recept,128 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,hole .099-.111 Amp - Te Connectivity
83C7826
Connector,din-41612,pcb Mount,recept,128 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,hole .099-.111 Amp - Te Connectivity 83C7826
Connector,DIN-41612, PCB Mount,RECEPT,128 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal,HOLE .099-.111

Connector,DIN-41612,PCB Mount,RECEPT,128 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal,HOLE .099-.111

Supplier's Site
Backplane Connectors - DIN 41612 - 106739-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
106739-4
Backplane Connectors - DIN 41612 106739-4
CONN DIN PLUG 128POS PCB RA GOLD

CONN DIN PLUG 128POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 106739-4 106739-4 106739-4-ND 83C7826 106739-4
Product Name Standard Edge Connectors Connectors Board to Board, Card Edge DIN 41612 Connector,din-41612,pcb Mount,recept,128 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal,hole .099-.111 Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector Board to Board Connector Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

30V Electronic Connector - 316-104068-6 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 103308-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Headers, Male Pins - A114685-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Headers, Male Pins - A3209-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers