PHOENIX CONTACT USA Circular Connector Assemblies 1068453

Description
4 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-1068453TR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-1068453TR-ND
Circular Connector Assemblies 277-1068453TR-ND
4 Position Circular Connector Insert, Female Sockets Solder

4 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Circular Connector Assemblies - 277-1068453DKR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-1068453DKR-ND
Circular Connector Assemblies 277-1068453DKR-ND
4 Position Circular Connector Insert, Female Sockets Solder

4 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Circular Connector Assemblies - 277-1068453CT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-1068453CT-ND
Circular Connector Assemblies 277-1068453CT-ND
4 Position Circular Connector Insert, Female Sockets Solder

4 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1349193-1068453 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1349193-1068453
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1349193-1068453
Win Source Part Number: 1349193-1068453 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: SACC Number of Positions: 4 Color: Black Features: Board Guide, Insert Only, Requires Shell Connector Type: Insert, Female Sockets Termination: Solder Package: Tape & Reel Contact Material: Copper Zinc Voltage Rating: 50VAC, 60VDC Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: D Standard Package: 100 Shell Size - Insert: M8-4 Contact Finish - Mating: Gold Mounting Type: Surface Mount Temperature Range - Operating: -25°C ~ 105°C Insert Material: Polyamide (PA) , Nylon ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: Phoenix Contact

Win Source Part Number: 1349193-1068453
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: SACC
Number of Positions: 4
Color: Black
Features: Board Guide, Insert Only, Requires Shell
Connector Type: Insert, Female Sockets
Termination: Solder
Package: Tape & Reel
Contact Material: Copper Zinc
Voltage Rating: 50VAC, 60VDC
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: D
Standard Package: 100
Shell Size - Insert: M8-4
Contact Finish - Mating: Gold
Mounting Type: Surface Mount
Temperature Range - Operating: -25°C ~ 105°C
Insert Material: Polyamide (PA) , Nylon
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: Phoenix Contact

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-1068453
Electronic Connector 436-1068453
CONN FMALE INSERT 4POS SOLDER Product overview: 1068453 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1068453 can be used for catalog matching and distributor lookup.

CONN FMALE INSERT 4POS SOLDER Product overview: 1068453 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1068453 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-1068453TR-ND 1349193-1068453 436-1068453
Product Name Circular Connector Assemblies Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Electronic Connector
Connector Type Insert, Female Sockets Circular / Cylindrical Connectors
Mounting Surface Mount Surface Mount
Voltage Rating 50 to 60 volts 50 to 60 volts 50 to 60 volts
Current Rating 4.0 amps 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data