CONN RECEPT 110POS 2MM PRESS-FIT Product overview: 106773-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-106773-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333251-106773-1
Category: Connectors, Interconnects>Backpl
Packaging: Tray
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: A 22
Voltage Rating: 500Vrms
Standard Package: 11
Mounting: Through Hole
Connector Usage: Backplane
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -106773-1-SI,106773-
Base Product Number: 106773
Product Status: Obsolete
RoHS Status: RoHS non-compliant
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"
HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts
CONN RECEPT 110POS 2MM PRESS-FIT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 406-106773-1 | 1333251-106773-1 | A114742-ND | 33B4580 | 106773-1 |
| Product Name | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard | Hard Metric, Standard | Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity | Backplane Connectors - Hard Metric, Standard |
| Termination | Press-Fit | Press-Fit | Press Fit | ||
| Voltage Rating | 500 volts | 500 volts | 500 volts | ||
| Mounting | Through Hole | Through Hole | |||
| Current Rating | 1.5 amps |