Amphenol Industrial Circular Connector Contacts 10-730402-161

Description
Socket Contact 16 AWG Size 12 Crimp Silver
Request a Quote Datasheet
Description
Socket Contact 16 AWG Size 12 Crimp Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 10-730402-161-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
10-730402-161-ND
Circular Connector Contacts 10-730402-161-ND
Socket Contact 16 AWG Size 12 Crimp Silver

Socket Contact 16 AWG Size 12 Crimp Silver

Buy Now Datasheet
Circular Contact, Socket, 16Awg, Crimp; Product Range Amphenol Industrial - 41Y6458 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 16Awg, Crimp; Product Range Amphenol Industrial
41Y6458
Circular Contact, Socket, 16Awg, Crimp; Product Range Amphenol Industrial 41Y6458
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 (16) Heavy Duty Plug ConnectorsRoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP; Product Range:ATHD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Amphenol ATHD-1PS-12 (16) Heavy Duty Plug ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-730402-161-ND 41Y6458
Product Name Circular Connector Contacts Circular Contact, Socket, 16Awg, Crimp; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data