2 Rectangular Connectors - Housings Receptacle Natural
2 Pos Female Socket Crimp Wire Housing, 9A, 600V, Nylon, Natural Product overview: 106527-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-106527-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1019364-106527-2
Category: Connectors, Interconnects>Rectan
Series: AMP-DUAC
Number of Positions: 2
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: 106527-2-ND,-106527-
Base Product Number: 106527
Product Status: Obsolete
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:-; Gender:Receptacle; No. of Positions:2Positions
CONN RECEPT 2POS W/POSTIVE LOCK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111772-ND | 340-106527-2 | 1019364-106527-2 | 19C8544 | 792-106527-2 |
| Product Name | Rectangular Connector Housings | 9A 600V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Housings | Plug And Socket Connector Housing; Product Range Amp - Te Connectivity | CONN RECEPT 2POS W/POSTIVE LOCK |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | Cable, Free Hanging | |
| Gender | Female / Jack |