Terminal Male, Pin (Plug) Connector Threaded
POWER ENTRY, PLUG, 200A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10-737406-245-ND | 84Y3095 |
| Product Name | Specialized Connectors | Power Entry, Plug, 200A, Panel; Product Range Amphenol Industrial |
| Gender | Male / Plug |