Amphenol Industrial Specialized Connectors 10-737412-245

Description
Terminal Male, Pin (Plug) Connector Press-Fit, Knurled
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Press-Fit, Knurled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 10-737412-245-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
10-737412-245-ND
Specialized Connectors 10-737412-245-ND
Terminal Male, Pin (Plug) Connector Press-Fit, Knurled

Terminal Male, Pin (Plug) Connector Press-Fit, Knurled

Buy Now Datasheet
Power Entry, Plug, 200A, Panel; Product Range Amphenol Industrial - 84Y3100 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 200A, Panel; Product Range Amphenol Industrial
84Y3100
Power Entry, Plug, 200A, Panel; Product Range Amphenol Industrial 84Y3100
POWER ENTRY, PLUG, 200A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Press Fit RoHS Compliant: Yes

POWER ENTRY, PLUG, 200A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Press Fit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-737412-245-ND 84Y3100
Product Name Specialized Connectors Power Entry, Plug, 200A, Panel; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-24-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details