"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"
125 Pos 2mm Press Fit Receptacle Connector, Straight, 1.5A, 500V Product overview: 106774-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-106774-1 can be used for catalog matching and distributor lookup.
Connectors
Z-PACK/B F.HDR 125P
CONN RECEPT 125POS 2MM PRESS-FIT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 106774-1-ND | 407-106774-1 | 106774-1 | 41AJ2020 | 106774-1 |
| Product Name | Hard Metric, Standard | 1.5A 500V Electronic Connector | Z-Pack/b F.hdr 125P Amp - Te Connectivity | Backplane Connectors - Hard Metric, Standard | |
| Connector Type | Receptacle, Female Sockets | ||||
| Mounting | Through Hole | ||||
| Voltage Rating | 500 volts | 500 volts | |||
| Contact Pitch | 2.01 mm (0.0790 inch) |