Amphenol Industrial Specialized Connectors 10-737398-178

Description
Terminal Male, Pin (Plug) Connector Threaded
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 10-737398-178-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
10-737398-178-ND
Specialized Connectors 10-737398-178-ND
Terminal Male, Pin (Plug) Connector Threaded

Terminal Male, Pin (Plug) Connector Threaded

Buy Now Datasheet
Specialized Connectors - 10-737398-178 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
10-737398-178
Specialized Connectors 10-737398-178
CONN TERM PIN PLUG THREADED

CONN TERM PIN PLUG THREADED

Supplier's Site Datasheet
Power Entry, Plug, 120A, Panel; Product Range Amphenol Industrial - 84Y3089 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 120A, Panel; Product Range Amphenol Industrial
84Y3089
Power Entry, Plug, 120A, Panel; Product Range Amphenol Industrial 84Y3089
POWER ENTRY, PLUG, 120A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, PLUG, 120A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-737398-178-ND 10-737398-178 84Y3089
Product Name Specialized Connectors Specialized Connectors Power Entry, Plug, 120A, Panel; Product Range Amphenol Industrial
Termination Threaded Screw
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Male, Adapter - SALE-9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details