Amphenol Industrial Specialized Connectors 10-737410-178

Description
Terminal Male, Pin (Plug) Connector Press-Fit, Knurled
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Press-Fit, Knurled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 10-737410-178-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
10-737410-178-ND
Specialized Connectors 10-737410-178-ND
Terminal Male, Pin (Plug) Connector Press-Fit, Knurled

Terminal Male, Pin (Plug) Connector Press-Fit, Knurled

Buy Now Datasheet
Power Entry, Plug, 120A, Panel; Product Range Amphenol Industrial - 84Y3099 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 120A, Panel; Product Range Amphenol Industrial
84Y3099
Power Entry, Plug, 120A, Panel; Product Range Amphenol Industrial 84Y3099
POWER ENTRY, PLUG, 120A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Press Fit RoHS Compliant: Yes

POWER ENTRY, PLUG, 120A, PANEL; Product Range:RADSERT Series; Gender:Plug; Voltage Rating:-; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Press Fit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-737410-178-ND 84Y3099
Product Name Specialized Connectors Power Entry, Plug, 120A, Panel; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products